Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac GV144CPX
GV144CPX
Active
Contactors (Electromechanical)
Description:
GV SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
GV144CPX Datasheet
History Price: $113.4431
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GV144CPX vs GV144BPX
Part No
GV144CPX
GV144BPX
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
GV14
GV14
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
24VDC
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
400 A
Features
100VDC - Nom
100VDC - Nom
Termination Style
Sealed - Hermetically
Sealed - Hermetically
Operating Temperature
PC Pins
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
16 VDC
8 VDC
Contact Rating (Current)
2 VDC
0.5 VDC