GV144CPX
GV144CPX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV144CPX Datasheet
History Price: $113.4431
In Stock: 24400
GV144CPX Specification
Specification
Part No
GV144CPX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
100VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
GV144CPX PDF Datasheet
GV144CPX Related Parts
GV121BAB
GV121BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAC
GV121BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAX
GV121BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAB
GV121CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAC
GV121CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAX
GV121CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAB
GV121FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAC
GV121FAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAX
GV121FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122BAX
GV122BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122CAC
GV122CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPB
GV124BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV144CPX Compare Parts
  • GV144CPX vs GV144FPX
  • GV144CPX vs GV144FPB
  • GV144CPX vs GV144CPC
  • GV144CPX vs GV144CPB
  • GV144CPX vs GV144BPX
  • GV144CPX vs GV144BPC
  • GV144CPX vs GV144BPB
  • GV144CPX vs GV142QAX
  • GV144CPX vs GV142CAX
  • GV144CPX vs GV142CAB
  • GV144CPX vs GV142BAX
  • GV144CPX vs GV141QAX
  • GV144CPX vs GV141QAB
  • GV144CPX vs GV141PAX
  • GV144CPX vs GV141NAX
  • GV144CPX vs GV141NAB
  • GV144CPX vs GV141MAX
  • GV144CPX vs GV141MAC
  • GV144CPX vs GV141MAB
  • GV144CPX vs GV141FAX
  • GV144CPX vs GV141FAC
  • GV144CPX vs GV141FAB
  • GV144CPX vs GV141CAX
  • GV144CPX vs GV141CAC
  • GV144CPX vs GV141CAB
  • GV144CPX vs GV141BAX
  • GV144CPX vs GV141BAC
  • GV144CPX vs GV141BAB
  • GV144CPX vs GV124FPX
  • GV144CPX vs GV124FPB
  • GV144CPX vs GV124CPX
  • GV144CPX vs GV124CPC
  • GV144CPX vs GV124CPB
  • GV144CPX vs GV124BPX
  • GV144CPX vs GV124BPB
  • GV144CPX vs GV122CAC
  • GV144CPX vs GV122BAX
  • GV144CPX vs GV121FAX
  • GV144CPX vs GV121FAC
  • GV144CPX vs GV121FAB
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.