Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac GV244BAX
GV244BAX
Active
Contactors (Electromechanical)
Description:
GV SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
GV244BAX Datasheet
History Price: $114.70357
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GV244BAX vs GV244FPB
Part No
GV244BAX
GV244FPB
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
GV24
GV24
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
12VDC
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
400 A
Features
800VDC - Nom
800VDC - Nom
Termination Style
Sealed - Hermetically
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
8 VDC
40 VDC
Contact Rating (Current)
0.5 VDC
4 VDC