GV244BAX
GV244BAX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV244BAX Datasheet
History Price: $114.70357
In Stock: 17600
GV244BAX Specification
Specification
Part No
GV244BAX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
800VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GV244BAX PDF Datasheet
GV244BAX Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV244BAX Compare Parts
  • GV244BAX vs GV245BPB
  • GV244BAX vs GV244QPX
  • GV244BAX vs GV244PPX
  • GV244BAX vs GV244PPB
  • GV244BAX vs GV244PAX
  • GV244BAX vs GV244MPX
  • GV244BAX vs GV244MPC
  • GV244BAX vs GV244MPB
  • GV244BAX vs GV244MAB
  • GV244BAX vs GV244FPX
  • GV244BAX vs GV244FPB
  • GV244BAX vs GV244CPX
  • GV244BAX vs GV244CPB
  • GV244BAX vs GV244CAX
  • GV244BAX vs GV244BPX
  • GV244BAX vs GV244BPB
  • GV244BAX vs GV244BAC
  • GV244BAX vs GV244BAB
  • GV244BAX vs GV242CAB
  • GV244BAX vs GV242BAB
  • GV244BAX vs GV241QAX
  • GV244BAX vs GV241QAB
  • GV244BAX vs GV241PAX
  • GV244BAX vs GV241PAC
  • GV244BAX vs GV241PAB
  • GV244BAX vs GV241NAX
  • GV244BAX vs GV241NAC
  • GV244BAX vs GV241NAB
  • GV244BAX vs GV241MAX
  • GV244BAX vs GV241MAC
  • GV244BAX vs GV241MAB
  • GV244BAX vs GV241FAX
  • GV244BAX vs GV241FAC
  • GV244BAX vs GV241FAB
  • GV244BAX vs GV241CAX
  • GV244BAX vs GV241CAC
  • GV244BAX vs GV241CAB
  • GV244BAX vs GV241BAX
  • GV244BAX vs GV241BAC
  • GV244BAX vs GV241BAB
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.