Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac GX14FAC
GX14FAC
Active
Contactors (Electromechanical)
Description:
GX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
GX14FAC Datasheet
History Price: $159.661
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GX14FAC vs GX14BCC
Part No
GX14FAC
GX14BCC
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
GX14
GX14
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
48VDC
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
350 A
Features
800VDC - Max
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
40 VDC
8 VDC
Contact Rating (Current)
4 VDC
0.5 VDC