GX14BCC
GX14BCC
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX14BCC Datasheet
History Price: $152.833
In Stock: 4800
GX14BCC Specification
Specification
Part No
GX14BCC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GX14BCC PDF Datasheet
GX14BCC Related Parts
GX110BE
GX110BE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEB
GX110BEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEC
GX110BEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CE
GX110CE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEB
GX110CEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEC
GX110CEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BA
GX11BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAB
GX11BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAC
GX11BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BB
GX11BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBB
GX11BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBC
GX11BBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX14BCC Compare Parts
  • GX14BCC vs GX16FEB
  • GX14BCC vs GX16FE
  • GX14BCC vs GX16CEC
  • GX14BCC vs GX16CEB
  • GX14BCC vs GX16CE
  • GX14BCC vs GX16BEC
  • GX14BCC vs GX16BEB
  • GX14BCC vs GX16BE
  • GX14BCC vs GX14FCC
  • GX14BCC vs GX14FCB
  • GX14BCC vs GX14FC
  • GX14BCC vs GX14FBB
  • GX14BCC vs GX14FB
  • GX14BCC vs GX14FAC
  • GX14BCC vs GX14FAB
  • GX14BCC vs GX14FA
  • GX14BCC vs GX14CD
  • GX14BCC vs GX14CCC
  • GX14BCC vs GX14CCB
  • GX14BCC vs GX14CC
  • GX14BCC vs GX14CBC
  • GX14BCC vs GX14CBB
  • GX14BCC vs GX14CB
  • GX14BCC vs GX14CAC
  • GX14BCC vs GX14CAB
  • GX14BCC vs GX14CA
  • GX14BCC vs GX14BD
  • GX14BCC vs GX14BCB
  • GX14BCC vs GX14BC
  • GX14BCC vs GX14BBC
  • GX14BCC vs GX14BBB
  • GX14BCC vs GX14BB
  • GX14BCC vs GX14BAC
  • GX14BCC vs GX14BAB
  • GX14BCC vs GX14BA
  • GX14BCC vs GX12TCC
  • GX14BCC vs GX12TCB
  • GX14BCC vs GX12TC
  • GX14BCC vs GX12TBB
  • GX14BCC vs GX12TB
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.