Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom H12D48125
H12D48125
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 125A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
H12D48125 Datasheet
History Price: $149.2905
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
H12D48125 vs H12WD4850
Part No
H12D48125
H12WD4850
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
Solicon DRC
H12WD
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 660 V
Load Current
125 A
50 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-