H12D48125
H12D48125
Active
Description:  SSR RELAY SPST-NO 125A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   H12D48125 Datasheet
History Price: $149.2905
In Stock: 27600
H12D48125 Specification
Specification
Part No
H12D48125
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
Solicon DRC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
Load Current
125 A
Termination Style
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Supplier Device Package
-
H12D48125 PDF Datasheet
H12D48125 Related Parts
H12CA4850
H12CA4850
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H12CA4890
H12CA4890
Sensata Crydom
SSR RELAY SPST-NO 90A 48-660V
H12CD4850
H12CD4850
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H12CD4890
H12CD4890
Sensata Crydom
SSR RELAY SPST-NO 90A 48-660V
H12D48125-10
H12D48125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
H12D48125PG
H12D48125PG
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
H12D48125PG-10
H12D48125PG-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
H12D4825
H12D4825
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D4825-10
H12D4825-10
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D4825D
H12D4825D
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D4825DE
H12D4825DE
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D4825DH-10
H12D4825DH-10
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D48125 Compare Parts
  • H12D48125 vs H12WD4890PG
  • H12D48125 vs H12WD4890KPG
  • H12D48125 vs H12WD4890K
  • H12D48125 vs H12WD4890G-10
  • H12D48125 vs H12WD4890G
  • H12D48125 vs H12WD4890-10
  • H12D48125 vs H12WD4890
  • H12D48125 vs H12WD4875PGH
  • H12D48125 vs H12WD4875PG
  • H12D48125 vs H12WD4875KPG
  • H12D48125 vs H12WD4875G
  • H12D48125 vs H12WD4875-10
  • H12D48125 vs H12WD4875
  • H12D48125 vs H12WD4850PGH
  • H12D48125 vs H12WD4850PG
  • H12D48125 vs H12WD4850P
  • H12D48125 vs H12WD4850KPG
  • H12D48125 vs H12WD4850KG
  • H12D48125 vs H12WD4850K
  • H12D48125 vs H12WD4850GH
  • H12D48125 vs H12WD4850G-7332
  • H12D48125 vs H12WD4850G-10
  • H12D48125 vs H12WD4850G
  • H12D48125 vs H12WD4850FP-10
  • H12D48125 vs H12WD4850F
  • H12D48125 vs H12WD4850-10
  • H12D48125 vs H12WD4850
  • H12D48125 vs H12WD4825PGH
  • H12D48125 vs H12WD4825PG-10
  • H12D48125 vs H12WD4825PG
  • H12D48125 vs H12WD4825P
  • H12D48125 vs H12WD4825KG
  • H12D48125 vs H12WD4825GH
  • H12D48125 vs H12WD4825G-10
  • H12D48125 vs H12WD4825G
  • H12D48125 vs H12WD4825FPG
  • H12D48125 vs H12WD4825-10
  • H12D48125 vs H12WD4825
  • H12D48125 vs H12WD48125PGH
  • H12D48125 vs H12WD48125PG-10
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store