Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom H12D4825GH
H12D4825GH
Active
Solid State Relays
Description:
SSR 48-530V LED AND THERMAL PAD
Manufacturer:
Sensata Crydom
Datasheet:
H12D4825GH Datasheet
History Price: $37.16
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
H12D4825GH vs H12WD4875PG
Part No
H12D4825GH
H12WD4875PG
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
*
H12WD
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
-
Chassis Mount
Circuit
-
SPST-NO (1 Form A)
Output Type
-
AC, Zero Cross
Voltage - Input
-
4 ~ 32VDC
Voltage - Load
-
48 V ~ 660 V
Load Current
-
75 A
Termination Style
-
Screw Terminal
Package / Case
-
Hockey Puck
Supplier Device Package
-
-