H12D4825GH
H12D4825GH
Active
Description:  SSR 48-530V LED AND THERMAL PAD
Manufacturer:  Sensata Crydom
Datasheet:   H12D4825GH Datasheet
History Price: $37.16
In Stock: 41600
H12D4825GH Specification
Specification
Part No
H12D4825GH
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Circuit
-
Output Type
-
Voltage - Input
-
Voltage - Load
-
Load Current
-
Termination Style
-
Package / Case
-
Supplier Device Package
-
H12D4825GH Related Parts
H12CA4850
H12CA4850
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H12CA4890
H12CA4890
Sensata Crydom
SSR RELAY SPST-NO 90A 48-660V
H12CD4850
H12CD4850
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H12CD4890
H12CD4890
Sensata Crydom
SSR RELAY SPST-NO 90A 48-660V
H12D48125
H12D48125
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
H12D48125-10
H12D48125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
H12D48125PG
H12D48125PG
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
H12D48125PG-10
H12D48125PG-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
H12D4825
H12D4825
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D4825-10
H12D4825-10
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D4825D
H12D4825D
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D4825DE
H12D4825DE
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D4825GH Compare Parts
  • H12D4825GH vs H12WD4890PG
  • H12D4825GH vs H12WD4890KPG
  • H12D4825GH vs H12WD4890K
  • H12D4825GH vs H12WD4890G-10
  • H12D4825GH vs H12WD4890G
  • H12D4825GH vs H12WD4890-10
  • H12D4825GH vs H12WD4890
  • H12D4825GH vs H12WD4875PGH
  • H12D4825GH vs H12WD4875PG
  • H12D4825GH vs H12WD4875KPG
  • H12D4825GH vs H12WD4875G
  • H12D4825GH vs H12WD4875-10
  • H12D4825GH vs H12WD4875
  • H12D4825GH vs H12WD4850PGH
  • H12D4825GH vs H12WD4850PG
  • H12D4825GH vs H12WD4850P
  • H12D4825GH vs H12WD4850KPG
  • H12D4825GH vs H12WD4850KG
  • H12D4825GH vs H12WD4850K
  • H12D4825GH vs H12WD4850GH
  • H12D4825GH vs H12WD4850G-7332
  • H12D4825GH vs H12WD4850G-10
  • H12D4825GH vs H12WD4850G
  • H12D4825GH vs H12WD4850FP-10
  • H12D4825GH vs H12WD4850F
  • H12D4825GH vs H12WD4850-10
  • H12D4825GH vs H12WD4850
  • H12D4825GH vs H12WD4825PGH
  • H12D4825GH vs H12WD4825PG-10
  • H12D4825GH vs H12WD4825PG
  • H12D4825GH vs H12WD4825P
  • H12D4825GH vs H12WD4825KG
  • H12D4825GH vs H12WD4825GH
  • H12D4825GH vs H12WD4825G-10
  • H12D4825GH vs H12WD4825G
  • H12D4825GH vs H12WD4825FPG
  • H12D4825GH vs H12WD4825-10
  • H12D4825GH vs H12WD4825
  • H12D4825GH vs H12WD48125PGH
  • H12D4825GH vs H12WD48125PG-10
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store