Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HA48110E
HA48110E
Active
Solid State Relays
Description:
CRYDOM
Manufacturer:
Sensata Crydom
Datasheet:
HA48110E Datasheet
History Price: $120.9
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HA48110E vs HA4812
Part No
HA48110E
HA4812
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
*
HA48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
-
Chassis Mount
Circuit
-
SPST-NO (1 Form A)
Output Type
-
AC, Zero Cross
Voltage - Input
-
90 ~ 280VAC
Voltage - Load
-
48 V ~ 530 V
Load Current
-
0:00:00
Termination Style
-
Screw Terminal
Package / Case
-
Hockey Puck
Supplier Device Package
-
-