HA48110E
HA48110E
Active
Description:  CRYDOM
Manufacturer:  Sensata Crydom
Datasheet:   HA48110E Datasheet
History Price: $120.9
In Stock: 16000
HA48110E Specification
Specification
Part No
HA48110E
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Circuit
-
Output Type
-
Voltage - Input
-
Voltage - Load
-
Load Current
-
Termination Style
-
Package / Case
-
Supplier Device Package
-
HA48110E Related Parts
HA48110
HA48110
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HA48110-10
HA48110-10
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HA4812
HA4812
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HA4812-10
HA4812-10
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HA48125
HA48125
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HA48125-10
HA48125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HA4812E-10
HA4812E-10
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HA4825
HA4825
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
HA4825-10
HA4825-10
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
HA4825E
HA4825E
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
HA4825G
HA4825G
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
HA4825G-10
HA4825G-10
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
HA48110E Compare Parts
  • HA48110E vs HA4890G
  • HA48110E vs HA4890E
  • HA48110E vs HA4890-10
  • HA48110E vs HA4890
  • HA48110E vs HA4875H
  • HA48110E vs HA4875-10
  • HA48110E vs HA4875
  • HA48110E vs HA4850K
  • HA48110E vs HA4850GH
  • HA48110E vs HA4850G
  • HA48110E vs HA4850F
  • HA48110E vs HA4850EF
  • HA48110E vs HA4850E-10
  • HA48110E vs HA4850E
  • HA48110E vs HA4850-10
  • HA48110E vs HA4850
  • HA48110E vs HA4825K
  • HA48110E vs HA4825G-10
  • HA48110E vs HA4825G
  • HA48110E vs HA4825E
  • HA48110E vs HA4825-10
  • HA48110E vs HA4825
  • HA48110E vs HA4812E-10
  • HA48110E vs HA48125-10
  • HA48110E vs HA48125
  • HA48110E vs HA4812-10
  • HA48110E vs HA4812
  • HA48110E vs HA48110-10
  • HA48110E vs HA48110
  • HA48110E vs HA4825-4980
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4