Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom HAC24A150
HAC24A150
Active
Contactors (Solid State)
Description:
SOLID STATE RELAY 240 V
Manufacturer:
Sensata Crydom
Datasheet:
HAC24A150 Datasheet
History Price: $238.2
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HAC24A150 vs HAC60D150-10
Part No
HAC24A150
HAC60D150-10
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HAC
HAC
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Load Current
150 A
150 A
Voltage - Input
150 ~ 270VAC
4 ~ 32VDC
Voltage - Load
24 ~ 280V
48 ~ 660V
Termination Style
Stud
Stud
Package / Case
Hockey Puck
Hockey Puck