HAC24A150
HAC24A150
Active
Description:  SOLID STATE RELAY 240 V
Manufacturer:  Sensata Crydom
Datasheet:   HAC24A150 Datasheet
History Price: $238.2
In Stock: 16400
HAC24A150 Specification
Specification
Part No
HAC24A150
Category
Contactors (Solid State)
Manufacturer
Sensata Crydom
Series
HAC
Packaging
Bulk,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Load Current
150 A
Voltage - Input
150 ~ 270VAC
Voltage - Load
24 ~ 280V
Termination Style
Stud
Package / Case
Hockey Puck
HAC24A150 PDF Datasheet
HAC24A150 Related Parts
HAC24A150-10
HAC24A150-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24A150H
HAC24A150H
Sensata Crydom
RELAY SSR CONTACTOR AC 150A 270V
HAC24A150H-10
HAC24A150H-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150
HAC24B150
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150-10
HAC24B150-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150H
HAC24B150H
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150H-10
HAC24B150H-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24D150
HAC24D150
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24D150-10
HAC24D150-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24D150H
HAC24D150H
Sensata Crydom
RELAY SSR CONTACTOR AC 150A 32V
HAC24D150H-10
HAC24D150H-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC60A150
HAC60A150
Sensata Crydom
SOLID STATE RELAY 600 V
HAC24A150 Compare Parts
  • HAC24A150 vs HAC60D150H
  • HAC24A150 vs HAC60D150-10
  • HAC24A150 vs HAC60D150
  • HAC24A150 vs HAC60B150H-10
  • HAC24A150 vs HAC60B150H
  • HAC24A150 vs HAC60B150-10
  • HAC24A150 vs HAC60B150
  • HAC24A150 vs HAC60A150H-10
  • HAC24A150 vs HAC60A150H
  • HAC24A150 vs HAC60A150-10
  • HAC24A150 vs HAC60A150
  • HAC24A150 vs HAC24D150H-10
  • HAC24A150 vs HAC24D150H
  • HAC24A150 vs HAC24D150-10
  • HAC24A150 vs HAC24D150
  • HAC24A150 vs HAC24B150H-10
  • HAC24A150 vs HAC24B150H
  • HAC24A150 vs HAC24B150-10
  • HAC24A150 vs HAC24B150
  • HAC24A150 vs HAC24A150H-10
  • HAC24A150 vs HAC24A150H
  • HAC24A150 vs HAC24A150-10
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's