Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom HAC60D150
HAC60D150
Active
Contactors (Solid State)
Description:
SOLID STATE RELAY 600 V
Manufacturer:
Sensata Crydom
Datasheet:
HAC60D150 Datasheet
History Price: $252.032
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HAC60D150 vs HAC24B150H-10
Part No
HAC60D150
HAC24B150H-10
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HAC
HAC
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Load Current
150 A
150 A
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
48 ~ 660V
24 ~ 280V
Termination Style
Stud
Stud
Package / Case
Hockey Puck
Hockey Puck