HAC60D150
HAC60D150
Active
Description:  SOLID STATE RELAY 600 V
Manufacturer:  Sensata Crydom
Datasheet:   HAC60D150 Datasheet
History Price: $252.032
In Stock: 44400
HAC60D150 Specification
Specification
Part No
HAC60D150
Category
Contactors (Solid State)
Manufacturer
Sensata Crydom
Series
HAC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Load Current
150 A
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 ~ 660V
Termination Style
Stud
Package / Case
Hockey Puck
HAC60D150 PDF Datasheet
HAC60D150 Related Parts
HAC24A150
HAC24A150
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24A150-10
HAC24A150-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24A150H
HAC24A150H
Sensata Crydom
RELAY SSR CONTACTOR AC 150A 270V
HAC24A150H-10
HAC24A150H-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150
HAC24B150
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150-10
HAC24B150-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150H
HAC24B150H
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150H-10
HAC24B150H-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24D150
HAC24D150
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24D150-10
HAC24D150-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24D150H
HAC24D150H
Sensata Crydom
RELAY SSR CONTACTOR AC 150A 32V
HAC24D150H-10
HAC24D150H-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC60D150 Compare Parts
  • HAC60D150 vs HAC60D150H
  • HAC60D150 vs HAC60D150-10
  • HAC60D150 vs HAC60B150H-10
  • HAC60D150 vs HAC60B150H
  • HAC60D150 vs HAC60B150-10
  • HAC60D150 vs HAC60B150
  • HAC60D150 vs HAC60A150H-10
  • HAC60D150 vs HAC60A150H
  • HAC60D150 vs HAC60A150-10
  • HAC60D150 vs HAC60A150
  • HAC60D150 vs HAC24D150H-10
  • HAC60D150 vs HAC24D150H
  • HAC60D150 vs HAC24D150-10
  • HAC60D150 vs HAC24D150
  • HAC60D150 vs HAC24B150H-10
  • HAC60D150 vs HAC24B150H
  • HAC60D150 vs HAC24B150-10
  • HAC60D150 vs HAC24B150
  • HAC60D150 vs HAC24A150H-10
  • HAC60D150 vs HAC24A150H
  • HAC60D150 vs HAC24A150-10
  • HAC60D150 vs HAC24A150
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.