HD4875K-10
HD4875K-10
Active
Description:  SSR RELAY SPST-NO 75A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   HD4875K-10 Datasheet
History Price: $128.1105
In Stock: 26400
HD4875K-10 vs HD4850F
Series
HD48
HD48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
75 A
50 A
Termination Style
Screw Terminal
Quick Connect - 0.187"/0.250"
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-