HD4875K-10
HD4875K-10
Active
Description:  SSR RELAY SPST-NO 75A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   HD4875K-10 Datasheet
History Price: $128.1105
In Stock: 26400
HD4875K-10 Specification
Specification
Part No
HD4875K-10
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
HD48
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
Load Current
75 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
HD4875K-10 PDF Datasheet
HD4875K-10 Related Parts
HD48110
HD48110
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD48110-10
HD48110-10
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD48110G
HD48110G
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD4812
HD4812
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HD4812-10
HD4812-10
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HD48125
HD48125
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125-10
HD48125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125G
HD48125G
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125G-10
HD48125G-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125K
HD48125K
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125T
HD48125T
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125T-10
HD48125T-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD4875K-10 Compare Parts
  • HD4875K-10 vs HD4890KG
  • HD4875K-10 vs HD4890K-10
  • HD4875K-10 vs HD4890K
  • HD4875K-10 vs HD4890G
  • HD4875K-10 vs HD4890-10
  • HD4875K-10 vs HD4890
  • HD4875K-10 vs HD4875KT-10
  • HD4875K-10 vs HD4875K
  • HD4875K-10 vs HD4875G-10
  • HD4875K-10 vs HD4875G
  • HD4875K-10 vs HD4875-10
  • HD4875K-10 vs HD4875
  • HD4875K-10 vs HD4850T
  • HD4875K-10 vs HD4850S
  • HD4875K-10 vs HD4850PGHT
  • HD4875K-10 vs HD4850PGH
  • HD4875K-10 vs HD4850P
  • HD4875K-10 vs HD4850KT-10
  • HD4875K-10 vs HD4850KG
  • HD4875K-10 vs HD4850K-10
  • HD4875K-10 vs HD4850K
  • HD4875K-10 vs HD4850G
  • HD4875K-10 vs HD4850F
  • HD4875K-10 vs HD4850-10
  • HD4875K-10 vs HD4850
  • HD4875K-10 vs HD4840
  • HD4875K-10 vs HD4825P
  • HD4875K-10 vs HD4825K-10
  • HD4875K-10 vs HD4825K
  • HD4875K-10 vs HD4825G
  • HD4875K-10 vs HD4825-10
  • HD4875K-10 vs HD4825
  • HD4875K-10 vs HD4812T
  • HD4875K-10 vs HD4812K-10
  • HD4875K-10 vs HD4812K
  • HD4875K-10 vs HD48125T-10
  • HD4875K-10 vs HD48125T
  • HD4875K-10 vs HD48125K
  • HD4875K-10 vs HD48125G-10
  • HD4875K-10 vs HD48125G
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller