HE3321A0540
HE3321A0540
Active
Description:  RELAY REED SPST 500MA 5V
Manufacturer:  Littelfuse Inc
Datasheet:   HE3321A0540 Datasheet
History Price: Active
In Stock: 4800
HE3321A0540 vs HE3621A2440
Series
HE3300
HE3600
Packaging
Bag
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
200VDC - Max
200VDC - Max
Coil Current
10 mA
11.1 mA
Coil Type
Non Latching
Non Latching
Features
EMI Shielded
EMI Shielded
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
3.75 VDC
16 VDC
Must Release Voltage
0.5 VDC
2 VDC
Operate Time
1 ms
1 ms
Release Time
1 ms
1 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
-
-