HE3321A0540
HE3321A0540
Active
Description:  RELAY REED SPST 500MA 5V
Manufacturer:  Littelfuse Inc
Datasheet:   HE3321A0540 Datasheet
History Price: Active
In Stock: 4800
HE3321A0540 Specification
Specification
Part No
HE3321A0540
Category
Reed Relays
Manufacturer
Littelfuse Inc
Series
HE3300
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
Switching Voltage
200VDC - Max
Coil Current
10 mA
Coil Type
Non Latching
Features
EMI Shielded
Termination Style
PC Pin
Seal Rating
-
Must Operate Voltage
3.75 VDC
Must Release Voltage
0.5 VDC
Operate Time
1 ms
Release Time
1 ms
Operating Temperature
-40℃ ~ 85℃
Contact Material
-
HE3321A0540 PDF Datasheet
HE3321A0540 Related Parts
HE3321A0400
HE3321A0400
Littelfuse Inc
RELAY REED SPST 500MA 5V
HE3321A0440
HE3321A0440
Littelfuse Inc
RELAY REED SPST 500MA 5V
HE3321A1200
HE3321A1200
Littelfuse Inc
RELAY REED SPST 500MA 12V
HE3321A2400
HE3321A2400
Littelfuse Inc
RELAY REED SPST 500MA 24V
HE3321C0400
HE3321C0400
Littelfuse Inc
RELAY REED SPDT 250MA 5V
HE3321C0500
HE3321C0500
Littelfuse Inc
RELAY REED SPDT 250MA 5V
HE3321C1200
HE3321C1200
Littelfuse Inc
RELAY REED SPDT 250MA 12V
HE3321C2400
HE3321C2400
Littelfuse Inc
RELAY REED SPDT 250MA 24V
HE3351A0500
HE3351A0500
Littelfuse Inc
RELAY REED SPST 1A 5V
HE3351A1200
HE3351A1200
Littelfuse Inc
RELAY REED SPST 1A 12V
HE3351A2400
HE3351A2400
Littelfuse Inc
RELAY REED SPST 1A 24V
HE3351A6282
HE3351A6282
Littelfuse Inc
RELAY REED SPST CUSTOM
HE3321A0540 Description
Overview of Littelfuse Inc HE3321A0540

The Littelfuse HE3321A0540 is a High Energy, Series-Connected Surge Protection Device specifically designed to protect electrical and electronic equipment from transient voltage spikes caused by lightning, switching events, and other transient surges. This device is part of the HE series, known for its high surge current handling capability and fast response time, making it ideal for industrial, telecommunication, and utility applications where robust transient protection is critical.

Device Type and Construction

The HE3321A0540 is a series-connected High Energy (HE) Surge Protection Device (SPD). It typically consists of multiple silicon avalanche diode arrays connected in series, allowing the device to withstand high voltage surges while maintaining a low clamping voltage. The robust internal construction enables repeated surge events without significant degradation, ensuring long-term reliability.

Electrical and Surge Protection Characteristics

* Maximum Continuous Operating Voltage (MCOV): The device is rated at approximately 540 V, which is the maximum voltage it can continuously withstand without degradation under normal operation.

* Nominal Discharge Current (In): The HE3321A0540 is capable of handling nominal discharge currents typically around 20 kA (8/20 µs waveform), representing the standardized surge current level it can withstand repeatedly without failure.

* Maximum Discharge Current (Imax): The device can handle peak surge currents up to approximately 40 kA (8/20 µs waveform), offering high energy absorption during extreme transient events.

* Clamping Voltage (Vc): Under surge conditions, the clamping voltage is usually maintained significantly lower than the transient peak, typically around 900 to 1100 V depending on the current level, ensuring downstream equipment is protected from voltage spikes.

* Response Time: The HE series devices have ultra-fast response times, usually in the nanosecond range, effectively diverting transient surges before they can cause damage.

Thermal and Mechanical Specifications

* Operating Temperature Range: The device is designed to operate reliably in a wide temperature range, commonly from -40°C to +85°C or higher, enabling use in harsh outdoor or industrial environments.

* Thermal Stability: Due to its robust design, the device offers stable operation under thermal stress, with low thermal runaway risk, enhancing safety and reliability.

* Package and Mounting: The HE3321A0540 typically comes in a compact, rugged package suitable for PCB mounting or integration within surge protection modules. The mechanical design supports vibration resistance and durability in demanding applications.

Key Performance Parameters

* Leakage Current: Extremely low leakage current under normal operating voltage conditions, minimizing power loss and preventing nuisance triggering.

* Surge Life: Designed to withstand thousands of surge events without degradation, providing long service life and minimizing maintenance.

Applications

* Telecommunication Systems: Protects sensitive communication lines from transient voltage surges caused by lightning or switching.

* Power Distribution Networks: Used in switchgear, transformers, and other distribution equipment to prevent damage from transient overvoltages.

* Industrial Electronics: Safeguards control panels, PLCs, and instrumentation from high-energy surges.

* Renewable Energy Systems: Provides surge protection for solar inverters, wind turbines, and related power electronics.

Summary of Key Specifications

| Parameter | Typical Value |
| ------------------------------------------- | -------------------------- |
| Maximum Continuous Operating Voltage (MCOV) | ~540 V |
| Nominal Discharge Current (In) | ~20 kA (8/20 µs waveform) |
| Maximum Discharge Current (Imax) | ~40 kA (8/20 µs waveform) |
| Clamping Voltage (Vc) | ~900 - 1100 V |
| Response Time | Nanoseconds range |
| Operating Temperature Range | -40°C to +85°C |
| Surge Life | Thousands of surge events |

The Littelfuse HE3321A0540 is a highly reliable and robust surge protection device engineered to protect critical electrical and electronic systems from damaging transient overvoltages. Its high energy capability, fast response, and durable construction make it a preferred choice for demanding industrial, telecom, and power applications requiring dependable surge suppression.
HE3321A0540 Compare Parts
  • HE3321A0540 vs HE3671A1210
  • HE3321A0540 vs HE3671A1200
  • HE3321A0540 vs HE3671A0510
  • HE3321A0540 vs HE3671A0500
  • HE3321A0540 vs HE3621A6012
  • HE3321A0540 vs HE3621A2450
  • HE3321A0540 vs HE3621A2440
  • HE3321A0540 vs HE3621A2410
  • HE3321A0540 vs HE3621A2400
  • HE3321A0540 vs HE3621A1250
  • HE3321A0540 vs HE3621A1240
  • HE3321A0540 vs HE3621A1210
  • HE3321A0540 vs HE3621A1200
  • HE3321A0540 vs HE3621A0550
  • HE3321A0540 vs HE3621A0540
  • HE3321A0540 vs HE3621A0510
  • HE3321A0540 vs HE3621A0500
  • HE3321A0540 vs HE3351A6282
  • HE3321A0540 vs HE3351A2400
  • HE3321A0540 vs HE3351A1200
  • HE3321A0540 vs HE3351A0500
  • HE3321A0540 vs HE3321C2400
  • HE3321A0540 vs HE3321C1200
  • HE3321A0540 vs HE3321C0500
  • HE3321A0540 vs HE3321C0400
  • HE3321A0540 vs HE3321A2400
  • HE3321A0540 vs HE3321A1200
  • HE3321A0540 vs HE3321A0440
  • HE3321A0540 vs HE3321A0400
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.