HE3621A6012
HE3621A6012
Active
Description:  RELAY REED SPST 500MA 12V
Manufacturer:  Littelfuse Inc
Datasheet:   HE3621A6012 Datasheet
History Price: $1.25183
In Stock: 32000
HE3621A6012 vs HE3621A1240
Series
HE3600
HE3600
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
200VDC - Max
200VDC - Max
Coil Current
6 mA
12 mA
Coil Type
Non Latching
Non Latching
Features
-
EMI Shielded
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
8 VDC
8 VDC
Must Release Voltage
1 VDC
1 VDC
Operate Time
1 ms
1 ms
Release Time
1 ms
1 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
-
-