HE3621A6012
HE3621A6012
Active
Description:  RELAY REED SPST 500MA 12V
Manufacturer:  Littelfuse Inc
Datasheet:   HE3621A6012 Datasheet
History Price: $1.25183
In Stock: 32000
HE3621A6012 Specification
Specification
Part No
HE3621A6012
Category
Reed Relays
Manufacturer
Littelfuse Inc
Series
HE3600
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
Switching Voltage
200VDC - Max
Coil Current
6 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Must Operate Voltage
8 VDC
Must Release Voltage
1 VDC
Operate Time
1 ms
Release Time
1 ms
Operating Temperature
-40℃ ~ 85℃
Contact Material
-
HE3621A6012 PDF Datasheet
HE3621A6012 Related Parts
HE3321A0400
HE3321A0400
Littelfuse Inc
RELAY REED SPST 500MA 5V
HE3321A0440
HE3321A0440
Littelfuse Inc
RELAY REED SPST 500MA 5V
HE3321A0540
HE3321A0540
Littelfuse Inc
RELAY REED SPST 500MA 5V
HE3321A1200
HE3321A1200
Littelfuse Inc
RELAY REED SPST 500MA 12V
HE3321A2400
HE3321A2400
Littelfuse Inc
RELAY REED SPST 500MA 24V
HE3321C0400
HE3321C0400
Littelfuse Inc
RELAY REED SPDT 250MA 5V
HE3321C0500
HE3321C0500
Littelfuse Inc
RELAY REED SPDT 250MA 5V
HE3321C1200
HE3321C1200
Littelfuse Inc
RELAY REED SPDT 250MA 12V
HE3321C2400
HE3321C2400
Littelfuse Inc
RELAY REED SPDT 250MA 24V
HE3351A0500
HE3351A0500
Littelfuse Inc
RELAY REED SPST 1A 5V
HE3351A1200
HE3351A1200
Littelfuse Inc
RELAY REED SPST 1A 12V
HE3351A2400
HE3351A2400
Littelfuse Inc
RELAY REED SPST 1A 24V
HE3621A6012 Compare Parts
  • HE3621A6012 vs HE3671A1210
  • HE3621A6012 vs HE3671A1200
  • HE3621A6012 vs HE3671A0510
  • HE3621A6012 vs HE3671A0500
  • HE3621A6012 vs HE3621A2450
  • HE3621A6012 vs HE3621A2440
  • HE3621A6012 vs HE3621A2410
  • HE3621A6012 vs HE3621A2400
  • HE3621A6012 vs HE3621A1250
  • HE3621A6012 vs HE3621A1240
  • HE3621A6012 vs HE3621A1210
  • HE3621A6012 vs HE3621A1200
  • HE3621A6012 vs HE3621A0550
  • HE3621A6012 vs HE3621A0540
  • HE3621A6012 vs HE3621A0510
  • HE3621A6012 vs HE3621A0500
  • HE3621A6012 vs HE3351A6282
  • HE3621A6012 vs HE3351A2400
  • HE3621A6012 vs HE3351A1200
  • HE3621A6012 vs HE3351A0500
  • HE3621A6012 vs HE3321C2400
  • HE3621A6012 vs HE3321C1200
  • HE3621A6012 vs HE3321C0500
  • HE3621A6012 vs HE3321C0400
  • HE3621A6012 vs HE3321A2400
  • HE3621A6012 vs HE3321A1200
  • HE3621A6012 vs HE3321A0540
  • HE3621A6012 vs HE3321A0440
  • HE3621A6012 vs HE3321A0400
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.