Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Littelfuse Inc HE3621A6012
HE3621A6012
Active
Reed Relays
Description:
RELAY REED SPST 500MA 12V
Manufacturer:
Littelfuse Inc
Datasheet:
HE3621A6012 Datasheet
History Price: $1.25183
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HE3621A6012 vs HE3671A1210
Part No
HE3621A6012
HE3671A1210
Category
Reed Relays
Reed Relays
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
HE3600
HE3600
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
200VDC - Max
200VDC - Max
Coil Current
6 mA
12 mA
Coil Type
Non Latching
Non Latching
Features
-
Diode
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
8 VDC
8 VDC
Must Release Voltage
1 VDC
1 VDC
Operate Time
1 ms
1 ms
Release Time
1 ms
1 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
-
-