HS151DR-D2450
HS151DR-D2450
Active
Description:  SSR RELAY SPST-NO 40A 24-280V
Manufacturer:  Sensata Crydom
History Price: $125.82
In Stock: 39200
HS151DR-D2450 vs HS103DR-D53TP50D
Series
HS
HS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
Screw Terminal
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Hockey Puck with Heat Sink
Voltage - Input
-
-
Voltage - Load
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Load Current
AC, Zero Cross
AC
Termination Style
3 ~ 32VDC
3 ~ 32VDC
Package / Case
24 V ~ 280 V
-
Supplier Device Package
40 A
55 A