HS151DR-D2450
HS151DR-D2450
Active
Description:  SSR RELAY SPST-NO 40A 24-280V
Manufacturer:  Sensata Crydom
History Price: $125.82
In Stock: 39200
HS151DR-D2450 Specification
Specification
Part No
HS151DR-D2450
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
HS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Voltage - Input
-
Voltage - Load
SPST-NO (1 Form A)
Load Current
AC, Zero Cross
Termination Style
3 ~ 32VDC
Package / Case
24 V ~ 280 V
Supplier Device Package
40 A
HS151DR-D2450 PDF Datasheet
HS151DR-D2450 Related Parts
HS103DR-D2490
HS103DR-D2490
Sensata Crydom
SSR RELAY SPST-NO 55A 24-280V
HS103DR-HD6090
HS103DR-HD6090
Sensata Crydom
SSR RELAY SPST-NO 55A 48-660V
HS122DR-CC2450W3U
HS122DR-CC2450W3U
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
HS122DR-D2450
HS122DR-D2450
Sensata Crydom
SSR RELAY SPST-NO 45A 24-280V
HS122DR-HD6050
HS122DR-HD6050
Sensata Crydom
SSR RELAY SPST-NO 45A 48-660V
HS151DR-HD6050
HS151DR-HD6050
Sensata Crydom
SSR RELAY SPST-NO 40A 48-660V
HS172-D2450
HS172-D2450
Sensata Crydom
SSR RELAY SPST-NO 36A 24-280V
HS172-HD6050
HS172-HD6050
Sensata Crydom
SSR RELAY SPST-NO 36A 48-660V
HS103-3DC60D100
HS103-3DC60D100
Sensata Crydom
SSR/HS ASSY
HS103-D1240-B
HS103-D1240-B
Sensata Crydom
SSR/HS ASSY
HS103-D53TP25D
HS103-D53TP25D
Sensata Crydom
SSR RELAY SPST-NO 55A 48-530V
HS103DR-D53TP25D
HS103DR-D53TP25D
Sensata Crydom
SSR RELAY SPST-NO 55A 48-530V
HS151DR-D2450 Compare Parts
  • HS151DR-D2450 vs HS172-D2450
  • HS151DR-D2450 vs HS151DR-HD6050
  • HS151DR-D2450 vs HS122DR-HD6050
  • HS151DR-D2450 vs HS122DR-D2450
  • HS151DR-D2450 vs HS122DR-CC2450W3U
  • HS151DR-D2450 vs HS103DR-HD6090
  • HS151DR-D2450 vs HS103DR-D2490
  • HS151DR-D2450 vs HS172-D06D100
  • HS151DR-D2450 vs HS151DR-H12WD4890
  • HS151DR-D2450 vs HS151DR-CC2450W3U
  • HS151DR-D2450 vs HS151DR-84137120
  • HS151DR-D2450 vs HS151DR-84137012
  • HS151DR-D2450 vs HS151DR-84137010
  • HS151DR-D2450 vs HS151DR-84134910
  • HS151DR-D2450 vs HS103DR-MCPC4890C
  • HS151DR-D2450 vs HS103DR-D53TP50D
  • HS151DR-D2450 vs HS103DR-D53TP25D
  • HS151DR-D2450 vs HS103-D53TP25D
  • HS151DR-D2450 vs HS103-D1240-B
  • HS151DR-D2450 vs HS103-3DC60D100
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.