Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HS172-D06D100
HS172-D06D100
Active
Solid State Relays
Description:
SSR/HS ASSY
Manufacturer:
Sensata Crydom
Datasheet:
HS172-D06D100 Datasheet
History Price: $231.35
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HS172-D06D100 vs HS151DR-D2450
Part No
HS172-D06D100
HS151DR-D2450
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HS
HS
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
Screw Terminal
Screw Terminal
Output Type
Module
Hockey Puck with Heat Sink
Voltage - Input
-
-
Voltage - Load
-
SPST-NO (1 Form A)
Load Current
-
AC, Zero Cross
Termination Style
-
3 ~ 32VDC
Package / Case
-
24 V ~ 280 V
Supplier Device Package
-
40 A