Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HS201DR-CC2425W3U
HS201DR-CC2425W3U
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
HS201DR-CC2425W3U Datasheet
History Price: $175.79
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HS201DR-CC2425W3U vs HS201DR-84137120
Part No
HS201DR-CC2425W3U
HS201DR-84137120
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HS
HS
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
Screw Terminal
Screw Terminal
Output Type
Hockey Puck with Heat Sink
Module
Voltage - Input
-
-
Voltage - Load
SPST-NO (1 Form A)
-
Load Current
AC, Zero Cross
-
Termination Style
4 ~ 32VDC
-
Package / Case
24 V ~ 280 V
-
Supplier Device Package
35 A
-