Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HS201DR-84137120
HS201DR-84137120
Active
Solid State Relays
Description:
SSR/HS ASSY
Manufacturer:
Sensata Crydom
Datasheet:
HS201DR-84137120 Datasheet
History Price: $155.001
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HS201DR-84137120 Specification
Specification
Part No
HS201DR-84137120
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
HS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
Screw Terminal
Output Type
Module
Voltage - Input
-
Voltage - Load
-
Load Current
-
Termination Style
-
Package / Case
-
Supplier Device Package
-
HS201DR-84137120 Related Parts
HS201DR-CC2425W3U
Sensata Crydom
SSR RELAY SPST-NO 35A 24-280V
HS201DR-D2450
Sensata Crydom
SSR RELAY SPST-NO 35A 24-280V
HS201DR-HD6050
Sensata Crydom
SSR RELAY SPST-NO 35A 48-660V
HS202DR-D2450
Sensata Crydom
SSR RELAY SPST-NO 35A 24-280V
HS202DR-HD6050
Sensata Crydom
SSR RELAY SPST-NO 35A 48-660V
HS251-D2450
Sensata Crydom
SSR RELAY SPST-NO 28A 24-280V
HS251-D4850
Sensata Crydom
SSR RELAY SPST-NO 28A 48-530V
HS251-HD6050
Sensata Crydom
SSR RELAY SPST-NO 28A 48-660V
HS201DR-10PCV2450
Sensata Crydom
SSR RELAY SPST-NO 35A 100-240V
HS201DR-84137121
Sensata Crydom
SSR/HS ASSY
HS201DR-84137850
Sensata Crydom
SSR/HS ASSY
HS201DR-D4825-10
Sensata Crydom
SSR/HS ASSY
HS201DR-84137120 Compare Parts
HS201DR-84137120 vs HS251-D4850
HS201DR-84137120 vs HS251-D2450
HS201DR-84137120 vs HS202DR-HD6050
HS201DR-84137120 vs HS202DR-D2450
HS201DR-84137120 vs HS201DR-HD6050
HS201DR-84137120 vs HS201DR-D2450
HS201DR-84137120 vs HS201DR-CC2425W3U
HS201DR-84137120 vs HS251-H12D4825
HS201DR-84137120 vs HS201-HD4825
HS201DR-84137120 vs HS201DR-MCPC2425C
HS201DR-84137120 vs HS201DR-D4825-10
HS201DR-84137120 vs HS201DR-84137850
HS201DR-84137120 vs HS201DR-84137121
HS201DR-84137120 vs HS201DR-10PCV2450
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.