Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac HX200CAC
HX200CAC
Active
Contactors (Electromechanical)
Description:
HX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
HX200CAC Datasheet
History Price: $220.58417
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HX200CAC vs HX22CC
Part No
HX200CAC
HX22CC
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
HX200
HX22
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
300 A
Features
1500VDC - Nom
1500VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
16 VDC
16 VDC
Contact Rating (Current)
2 VDC
0.5 VDC