HX200CAC
HX200CAC
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX200CAC Datasheet
History Price: $220.58417
In Stock: 12800
HX200CAC Specification
Specification
Part No
HX200CAC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX200
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
Features
1500VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
HX200CAC PDF Datasheet
HX200CAC Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CC
HX200CC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC Compare Parts
  • HX200CAC vs HX241FAB
  • HX200CAC vs HX241CCB
  • HX200CAC vs HX241CAX
  • HX200CAC vs HX241CAC
  • HX200CAC vs HX241CAB
  • HX200CAC vs HX241BAX
  • HX200CAC vs HX241BAC
  • HX200CAC vs HX241BAB
  • HX200CAC vs HX22FCC
  • HX200CAC vs HX22FCB
  • HX200CAC vs HX22FC
  • HX200CAC vs HX22FBB
  • HX200CAC vs HX22FB
  • HX200CAC vs HX22CCC
  • HX200CAC vs HX22CCB
  • HX200CAC vs HX22CC
  • HX200CAC vs HX22CBC
  • HX200CAC vs HX22CBB
  • HX200CAC vs HX22CB
  • HX200CAC vs HX22CAC
  • HX200CAC vs HX22CAB
  • HX200CAC vs HX22CA
  • HX200CAC vs HX22BCC
  • HX200CAC vs HX22BCB
  • HX200CAC vs HX22BC
  • HX200CAC vs HX22BBB
  • HX200CAC vs HX22BB
  • HX200CAC vs HX22BAB
  • HX200CAC vs HX22BA
  • HX200CAC vs HX21FCB
  • HX200CAC vs HX21FC
  • HX200CAC vs HX21FBB
  • HX200CAC vs HX21FB
  • HX200CAC vs HX21FAB
  • HX200CAC vs HX21FA
  • HX200CAC vs HX21CCC
  • HX200CAC vs HX21CCB
  • HX200CAC vs HX21CC
  • HX200CAC vs HX21CBC
  • HX200CAC vs HX21CBB
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.