LC1D098BL
LC1D098BL
Active
Description:  TESYS 4P CTR 20A AC-1 2NO 2NC 24
Manufacturer:  Schneider Electric
Datasheet:   LC1D098BL Datasheet
History Price: $178.38
In Stock: 41920
LC1D098BL vs LC1K09008M7
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
220 ~ 230VAC
Contact Form
4PST-NO (4 Form A)
4PST-NO (4 Form A)
Switching Voltage
20 A
20 A
Features
690VAC, 250VDC - Max
690VAC - Max
Termination Style
Auxiliary Contacts, Diode
-
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-40℃ ~ 70℃
-
Must Release Voltage
19.2 VDC
-
Contact Rating (Current)
2.4 VDC
-