LC1K09008M7
LC1K09008M7
Active
Description:  CONTACTOR
Manufacturer:  Schneider Electric
Datasheet:   LC1K09008M7 Datasheet
History Price: $98.88
In Stock: 10000
LC1K09008M7 Specification
Specification
Part No
LC1K09008M7
Category
Contactors (Electromechanical)
Manufacturer
Schneider Electric
Series
TeSys
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
220 ~ 230VAC
Contact Form
4PST-NO (4 Form A)
Switching Voltage
20 A
Features
690VAC - Max
Termination Style
-
Operating Temperature
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Contact Rating (Current)
-
LC1K09008M7 Related Parts
LC1D093G7
LC1D093G7
Schneider Electric
TESYS CONTACTOR
LC1D096BD
LC1D096BD
Schneider Electric
TESYS CONTACTOR
LC1D096BL
LC1D096BL
Schneider Electric
TESYS CONTACTOR
LC1D096BLS207
LC1D096BLS207
Schneider Electric
3P CON 9A AC3 4KW 1NO 1NC 24VDC
LC1D096F7
LC1D096F7
Schneider Electric
TESYS CONTACTOR 3P AC3 9A 110VAC
LC1D096G7
LC1D096G7
Schneider Electric
TESYS 3P CTR 9A AC3 4KW1NO1NC120
LC1D096SD
LC1D096SD
Schneider Electric
TESYS CONTACTOR
LC1D098BD
LC1D098BD
Schneider Electric
TESYS 4P CTR 20A AC-1 2NO 2NC 24
LC1D098E7
LC1D098E7
Schneider Electric
TESYS 4P CTR 20A AC-1 2NO 2NC 48
LC1D098ED
LC1D098ED
Schneider Electric
TESYS 4P CTR 20A AC-1 2NO 2NC 48
LC1D098P7
LC1D098P7
Schneider Electric
TESYS CONTACTOR 9A 230V AC
LC1D098U7
LC1D098U7
Schneider Electric
TESYS 4P CONTACTOR 20A AC-1 240V
LC1K09008M7 Compare Parts
  • LC1K09008M7 vs LC1K1610B7
  • LC1K09008M7 vs LC1K1210M7
  • LC1K09008M7 vs LC1K1210G7
  • LC1K09008M7 vs LC1K1210F7
  • LC1K09008M7 vs LC1K1201P7
  • LC1K09008M7 vs LC1K1201M7
  • LC1K09008M7 vs LC1K1201F7
  • LC1K09008M7 vs LC1K12004B7
  • LC1K09008M7 vs LC1K0910M72
  • LC1K09008M7 vs LC1K0910M7
  • LC1K09008M7 vs LC1K0910G7
  • LC1K09008M7 vs LC1K0910F7
  • LC1K09008M7 vs LC1K0910B7TQ
  • LC1K09008M7 vs LC1K0910B7
  • LC1K09008M7 vs LC1K09105F7
  • LC1K09008M7 vs LC1K0901B7
  • LC1K09008M7 vs LC1K09017B7
  • LC1K09008M7 vs LC1K09008P7
  • LC1K09008M7 vs LC1K09008F7
  • LC1K09008M7 vs LC1K09008D7
  • LC1K09008M7 vs LC1K09008B7TQ
  • LC1K09008M7 vs LC1K09008B7
  • LC1K09008M7 vs LC1K090087Y7
  • LC1K09008M7 vs LC1K090087S7
  • LC1K09008M7 vs LC1K090087M7
  • LC1K09008M7 vs LC1K090085F7
  • LC1K09008M7 vs LC1K090085E7
  • LC1K09008M7 vs LC1K090083E7
  • LC1K09008M7 vs LC1K09004E7
  • LC1K09008M7 vs LC1K0610U7
  • LC1K09008M7 vs LC1K0610Q7
  • LC1K09008M7 vs LC1K0610N7
  • LC1K09008M7 vs LC1K0610M72
  • LC1K09008M7 vs LC1K0610M7
  • LC1K09008M7 vs LC1K0610L7
  • LC1K09008M7 vs LC1K0610F7
  • LC1K09008M7 vs LC1K06105F7
  • LC1K09008M7 vs LC1K06105B7
  • LC1K09008M7 vs LC1K0601U7
  • LC1K09008M7 vs LC1K0601N7
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.