LH1500AAB
LH1500AAB
Active
Description:  SSR RELAY SPST-NO 150MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1500AAB Datasheet
History Price: $2.35
In Stock: 48000
LH1500AAB vs LH1522AAC
Series
LH1500
LH1522
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.25VDC
1.26VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 200 V
Load Current
150 mA
120 mA
Termination Style
20 Ohms
10 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)