LH1500AAB
LH1500AAB
Active
Description:  SSR RELAY SPST-NO 150MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1500AAB Datasheet
History Price: $2.35
In Stock: 48000
LH1500AAB Specification
Specification
Part No
LH1500AAB
Category
Solid State Relays
Manufacturer
Vishay Optoelectronics
Series
LH1500
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.25VDC
Voltage - Load
0 V ~ 350 V
Load Current
150 mA
Termination Style
20 Ohms
Package / Case
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
LH1500AAB PDF Datasheet
LH1500AAB Related Parts
LH1500AABTR
LH1500AABTR
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1500AT
LH1500AT
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1501BAB
LH1501BAB
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1501BABTR
LH1501BABTR
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1501BT
LH1501BT
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1502BAC
LH1502BAC
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1502BACTR
LH1502BACTR
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1502BB
LH1502BB
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1503AB
LH1503AB
Vishay Optoelectronics
SSR RELAY SPST-NO 110MA 0-350V
LH1505AAC
LH1505AAC
Vishay Optoelectronics
SSR RELAY SPST-NO 120MA 0-250V
LH1505AACTR
LH1505AACTR
Vishay Optoelectronics
SSR RELAY SPST-NO 120MA 0-250V
LH1505AB
LH1505AB
Vishay Optoelectronics
SSR RELAY SPST-NO 120MA 0-250V
LH1500AAB Description
The Vishay Optoelectronics LH1500AAB is a high-performance infrared (IR) emitter designed for various applications, including remote control systems, optical data transmission, and other infrared communication systems. Below is a detailed introduction to the LH1500AAB, including its specifications and features.

## Overview

The LH1500AAB is a high-efficiency infrared LED that emits light in the infrared spectrum, specifically at a peak wavelength of around 940 nm. This wavelength is commonly used in applications such as remote controls, IR data transmission, and other optical communication systems due to its effective transmission through air and its compatibility with photodetectors.

## Key Features

1. High Radiant Intensity: The LH1500AAB is designed to provide high radiant intensity, making it suitable for long-range applications.
2. Compact Package: The device is housed in a compact package, allowing for easy integration into various electronic designs.
3. Wide Viewing Angle: The emitter features a wide viewing angle, which enhances its performance in applications requiring broad coverage.
4. Low Forward Voltage: The device operates at a low forward voltage, which contributes to energy efficiency and reduces power consumption.
5. High Reliability: The LH1500AAB is built to withstand various environmental conditions, ensuring long-term reliability in different applications.

## Specifications

- Peak Wavelength: 940 nm
- Forward Voltage (Vf): Typically 1.2 V at 20 mA
- Forward Current (If): Maximum 50 mA
- Radiant Intensity (Ie): Typically 20 mW/sr at 20 mA
- Viewing Angle: 30 degrees
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -40°C to +100°C
- Package Type: 5 mm (T-1 3/4) package
- Lead Material: Tin-plated leads
- Soldering Temperature: 260°C for 10 seconds

## Applications

The LH1500AAB is suitable for a variety of applications, including:

- Remote Control Systems: Used in consumer electronics such as TVs, DVD players, and air conditioners.
- Optical Data Transmission: Employed in data communication systems that require infrared signaling.
- Proximity Sensors: Utilized in devices that detect the presence of objects or people.
- Industrial Automation: Applied in various industrial settings for communication and control purposes.

## Conclusion

The Vishay Optoelectronics LH1500AAB is a versatile and reliable infrared emitter that meets the demands of various applications requiring efficient infrared light emission. Its high radiant intensity, compact design, and wide viewing angle make it an excellent choice for engineers and designers looking to implement infrared technology in their products. With its robust specifications and proven performance, the LH1500AAB continues to be a popular choice in the optoelectronics market.
LH1500AAB Compare Parts
  • LH1500AAB vs LH1556AACTR
  • LH1500AAB vs LH1556AAC
  • LH1500AAB vs LH1550AT1
  • LH1500AAB vs LH1550AAB1TR
  • LH1500AAB vs LH1546AT
  • LH1500AAB vs LH1546AEFTR
  • LH1500AAB vs LH1546AEFT2
  • LH1500AAB vs LH1546AEF-T0
  • LH1500AAB vs LH1546AEF
  • LH1500AAB vs LH1546ADFTR
  • LH1500AAB vs LH1546ADF
  • LH1500AAB vs LH1546AD
  • LH1500AAB vs LH1546AABTR
  • LH1500AAB vs LH1544AB
  • LH1500AAB vs LH1540AT-X016
  • LH1500AAB vs LH1540AT-X001
  • LH1500AAB vs LH1540AT
  • LH1500AAB vs LH1540AABTR
  • LH1500AAB vs LH1540AAB
  • LH1500AAB vs LH1535AT
  • LH1500AAB vs LH1532FPTR
  • LH1500AAB vs LH1532FP
  • LH1500AAB vs LH1532AB
  • LH1500AAB vs LH1529BB
  • LH1500AAB vs LH1526AB
  • LH1500AAB vs LH1526AACTR
  • LH1500AAB vs LH1526AAC
  • LH1500AAB vs LH1525AT
  • LH1500AAB vs LH1525AABTR
  • LH1500AAB vs LH1525AAB
  • LH1500AAB vs LH1523BB
  • LH1500AAB vs LH1522AB
  • LH1500AAB vs LH1522AACTR
  • LH1500AAB vs LH1522AAC
  • LH1500AAB vs LH1520AB
  • LH1500AAB vs LH1520AACTR
  • LH1500AAB vs LH1520AAC
  • LH1500AAB vs LH1518AT
  • LH1500AAB vs LH1518AABTR
  • LH1500AAB vs LH1518AAB
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!