Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1500AAB
LH1500AAB
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 150MA 0-350V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1500AAB Datasheet
History Price: $2.35
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1500AAB vs LH1526AAC
Part No
LH1500AAB
LH1526AAC
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1500
LH1526
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.25VDC
1.15VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 400 V
Load Current
150 mA
100 mA
Termination Style
20 Ohms
25 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)