LH1523BB
LH1523BB
Obsolete
Description:  SSR RELAY SPST-NC 200MA 0-200V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1523BB Datasheet
History Price: Obsolete
In Stock: 20400
LH1523BB vs LH1540AT
Part No
Series
LH1523
LH1540
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NC (1 Form B) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.22VDC
1.26VDC
Voltage - Load
0 V ~ 200 V
0 V ~ 350 V
Load Current
200 mA
120 mA
Termination Style
10 Ohms
20 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)