LH1540AT
LH1540AT
Active
Description:  SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1540AT Datasheet
History Price: $4.11
In Stock: 12400
LH1540AT Specification
Specification
Part No
LH1540AT
Category
Solid State Relays
Manufacturer
Vishay Optoelectronics
Series
LH1540
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.26VDC
Voltage - Load
0 V ~ 350 V
Load Current
120 mA
Termination Style
20 Ohms
Package / Case
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
LH1540AT PDF Datasheet
LH1540AT Related Parts
LH1500AAB
LH1500AAB
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1500AABTR
LH1500AABTR
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1500AT
LH1500AT
Vishay Optoelectronics
SSR RELAY SPST-NO 150MA 0-350V
LH1501BAB
LH1501BAB
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1501BABTR
LH1501BABTR
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1501BT
LH1501BT
Vishay Optoelectronics
SSR RELAY SPST-NC 150MA 0-350V
LH1502BAC
LH1502BAC
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1502BACTR
LH1502BACTR
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1502BB
LH1502BB
Vishay Optoelectronics
RELAY SPST-NO/NC 150MA 0-350V
LH1503AB
LH1503AB
Vishay Optoelectronics
SSR RELAY SPST-NO 110MA 0-350V
LH1505AAC
LH1505AAC
Vishay Optoelectronics
SSR RELAY SPST-NO 120MA 0-250V
LH1505AACTR
LH1505AACTR
Vishay Optoelectronics
SSR RELAY SPST-NO 120MA 0-250V
LH1540AT Compare Parts
  • LH1540AT vs LH1556AACTR
  • LH1540AT vs LH1556AAC
  • LH1540AT vs LH1550AT1
  • LH1540AT vs LH1550AAB1TR
  • LH1540AT vs LH1546AT
  • LH1540AT vs LH1546AEFTR
  • LH1540AT vs LH1546AEFT2
  • LH1540AT vs LH1546AEF-T0
  • LH1540AT vs LH1546AEF
  • LH1540AT vs LH1546ADFTR
  • LH1540AT vs LH1546ADF
  • LH1540AT vs LH1546AD
  • LH1540AT vs LH1546AABTR
  • LH1540AT vs LH1544AB
  • LH1540AT vs LH1540AT-X016
  • LH1540AT vs LH1540AT-X001
  • LH1540AT vs LH1540AABTR
  • LH1540AT vs LH1540AAB
  • LH1540AT vs LH1535AT
  • LH1540AT vs LH1532FPTR
  • LH1540AT vs LH1532FP
  • LH1540AT vs LH1532AB
  • LH1540AT vs LH1529BB
  • LH1540AT vs LH1526AB
  • LH1540AT vs LH1526AACTR
  • LH1540AT vs LH1526AAC
  • LH1540AT vs LH1525AT
  • LH1540AT vs LH1525AABTR
  • LH1540AT vs LH1525AAB
  • LH1540AT vs LH1523BB
  • LH1540AT vs LH1522AB
  • LH1540AT vs LH1522AACTR
  • LH1540AT vs LH1522AAC
  • LH1540AT vs LH1520AB
  • LH1540AT vs LH1520AACTR
  • LH1540AT vs LH1520AAC
  • LH1540AT vs LH1518AT
  • LH1540AT vs LH1518AABTR
  • LH1540AT vs LH1518AAB
  • LH1540AT vs LH1513AB
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.