Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1540AT
LH1540AT
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1540AT Datasheet
History Price: $4.11
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1540AT vs LH1523BB
Part No
LH1540AT
LH1523BB
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1540
LH1523
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.22VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 200 V
Load Current
120 mA
200 mA
Termination Style
20 Ohms
10 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)