☰
MAP-12
MAP-12
Active
Description:  RELAY GEN PURPOSE DPDT 1A 12V
Manufacturer:  TE Connectivity
Datasheet:   MAP-12 Datasheet
History Price: $67.83977
In Stock: 14800
MAP-12 vs MAP-5
Part No
Series
MA, CII
MA, CII
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
1:00:00
Switching Voltage
28VDC - Max
28VDC - Max
Coil Current
133.3 mA
100 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
7 VDC
2.7 VDC
Must Release Voltage
0.63 VDC
0.22 VDC
Operate Time
2 ms
2 ms
Release Time
1.5 ms
1.5 ms
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Silver Palladium (AgPd), Gold (Au)