☰
MAP-12
MAP-12
Active
Description:  RELAY GEN PURPOSE DPDT 1A 12V
Manufacturer:  TE Connectivity
Datasheet:   MAP-12 Datasheet
History Price: $67.83977
In Stock: 5200
MAP-12 Specification
Specification
Part No
MAP-12
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
MA, CII
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
28VDC - Max
Coil Current
133.3 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Hermetically
Coil Insulation
-
Must Operate Voltage
7 VDC
Must Release Voltage
0.63 VDC
Operate Time
2 ms
Release Time
1.5 ms
Operating Temperature
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.