MCSP1225DM
MCSP1225DM
Active
Description:  SSR RELAY SPST-NO 25A 90-140V
Manufacturer:  Sensata Crydom
Datasheet:   MCSP1225DM Datasheet
History Price: Active
In Stock: 26400
MCSP1225DM vs MCST2490CM
Series
MCS
MCS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
4 ~ 20mA
0 ~ 10VDC
Voltage - Load
90 V ~ 140 V
180 V ~ 280 V
Load Current
25 A
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-