Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCSP1225DM
MCSP1225DM
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 90-140V
Manufacturer:
Sensata Crydom
Datasheet:
MCSP1225DM Datasheet
History Price: Active
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCSP1225DM Specification
Specification
Part No
MCSP1225DM
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
MCS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
Voltage - Input
4 ~ 20mA
Voltage - Load
90 V ~ 140 V
Load Current
25 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
MCSP1225DM PDF Datasheet
MCSP1225DM Datasheet
Click and Download: MCSP1225DM Datasheet
MCSP1225DM Related Parts
MCSP1225AM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225AS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225BM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225BS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225CM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225CS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225DS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225EM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225ES
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1250AM
Sensata Crydom
SSR RELAY SPST-NO 50A 90-140V
MCSP1250AS
Sensata Crydom
SSR RELAY SPST-NO 50A 90-140V
MCSP1250BM
Sensata Crydom
SSR RELAY SPST-NO 50A 90-140V
MCSP1225DM Compare Parts
MCSP1225DM vs MCST4890EM
MCSP1225DM vs MCST4890DS
MCSP1225DM vs MCST4890DM
MCSP1225DM vs MCST4890CS
MCSP1225DM vs MCST4890CM
MCSP1225DM vs MCST4890BS
MCSP1225DM vs MCST4890BM
MCSP1225DM vs MCST4890AS
MCSP1225DM vs MCST4890AM
MCSP1225DM vs MCST4850ES
MCSP1225DM vs MCST4850EM
MCSP1225DM vs MCST4850DS
MCSP1225DM vs MCST4850DM
MCSP1225DM vs MCST4850CS
MCSP1225DM vs MCST4850CM
MCSP1225DM vs MCST4850BS
MCSP1225DM vs MCST4850BM
MCSP1225DM vs MCST4850AS
MCSP1225DM vs MCST4850AM
MCSP1225DM vs MCST4825ES
MCSP1225DM vs MCST4825EM
MCSP1225DM vs MCST4825DS
MCSP1225DM vs MCST4825DM
MCSP1225DM vs MCST4825CS
MCSP1225DM vs MCST4825CM
MCSP1225DM vs MCST4825BS
MCSP1225DM vs MCST4825BM
MCSP1225DM vs MCST4825AS
MCSP1225DM vs MCST4825AM
MCSP1225DM vs MCST2490ES
MCSP1225DM vs MCST2490EM
MCSP1225DM vs MCST2490DS
MCSP1225DM vs MCST2490DM
MCSP1225DM vs MCST2490CS
MCSP1225DM vs MCST2490CM
MCSP1225DM vs MCST2490BS
MCSP1225DM vs MCST2490BM
MCSP1225DM vs MCST2490AS
MCSP1225DM vs MCST2490AM
MCSP1225DM vs MCST2450ES
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested