Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX21FCB
MX21FCB
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX21FCB Datasheet
History Price: $165.438
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX21FCB vs MX23BA
Part No
MX21FCB
MX23BA
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
MX21
MX23
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
48VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Switching Voltage
150 A
300 A
Features
-
-
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
-55℃ ~ 100℃
Must Release Voltage
28 VDC
8 VDC
Contact Rating (Current)
1.8 VDC
0.5 VDC