MX23BA
MX23BA
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX23BA Datasheet
History Price: $165.438
In Stock: 6000
MX23BA Specification
Specification
Part No
MX23BA
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX23
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
300 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
MX23BA PDF Datasheet
MX23BA Related Parts
MX21BA
MX21BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21BCB
MX21BCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CA
MX21CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CAB
MX21CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CB
MX21CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CBB
MX21CBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CC
MX21CC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CCB
MX21CCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FA
MX21FA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FCB
MX21FCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21SAB
MX21SAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TA
MX21TA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX23BA Compare Parts
  • MX23BA vs MX23FC
  • MX23BA vs MX23FB
  • MX23BA vs MX23FA
  • MX23BA vs MX23CCC
  • MX23BA vs MX23CCB
  • MX23BA vs MX23CC
  • MX23BA vs MX23CBB
  • MX23BA vs MX23CB
  • MX23BA vs MX23CAB
  • MX23BA vs MX23CA
  • MX23BA vs MX23BAB
  • MX23BA vs MX21TCB
  • MX23BA vs MX21TA
  • MX23BA vs MX21SAB
  • MX23BA vs MX21FCB
  • MX23BA vs MX21FA
  • MX23BA vs MX21CCB
  • MX23BA vs MX21CC
  • MX23BA vs MX21CBB
  • MX23BA vs MX21CB
  • MX23BA vs MX21CAB
  • MX23BA vs MX21CA
  • MX23BA vs MX21BCB
  • MX23BA vs MX21BA
  • MX23BA vs MX22HD
  • MX23BA vs MX22CD
  • MX23BA vs MX22BD
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.