Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA110
PLA110
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 150MA 0-400V
Manufacturer:
IXYS Corporation
Datasheet:
PLA110 Datasheet
History Price: $4
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PLA110 vs PLA143STR
Part No
PLA110
PLA143STR
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
150 mA
100 mA
Load Current
PC Pin
Gull Wing
Termination Style
6-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)
Package / Case
6-DIP
6-SMD
Supplier Device Package
0 V ~ 400 V
0 V ~ 600 V