PLA110
PLA110
Active
Description:  SSR RELAY SPST-NO 150MA 0-400V
Manufacturer:  IXYS Corporation
Datasheet:   PLA110 Datasheet
History Price: $4
In Stock: 14400
PLA110 Specification
Specification
Part No
PLA110
Category
Solid State Relays
Manufacturer
IXYS Corporation
Series
PLA, OptoMOS?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
150 mA
Load Current
PC Pin
Termination Style
6-DIP (0.300", 7.62mm)
Package / Case
6-DIP
Supplier Device Package
0 V ~ 400 V
PLA110 PDF Datasheet
PLA110 Related Parts
PLA110L
PLA110L
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA132
PLA132
IXYS Corporation
SSR RELAY SPST-NO 600MA 0-60V
PLA134
PLA134
IXYS Corporation
SSR RELAY SPST-NO 350MA 0-100V
PLA140
PLA140
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-400V
PLA140L
PLA140L
IXYS Corporation
SSR RELAY SPST-NO 200MA 0-400V
PLA143
PLA143
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-600V
PLA150
PLA150
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-250V
PLA160
PLA160
IXYS Corporation
SSR RELAY SPST-NO 50MA 0-300V
PLA170
PLA170
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171P
PLA171P
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171PTR
PLA171PTR
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA172P
PLA172P
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA110 Compare Parts
  • PLA110 vs PLA192
  • PLA110 vs PLA191
  • PLA110 vs PLA190
  • PLA110 vs PLA172PTR
  • PLA110 vs PLA172P
  • PLA110 vs PLA171PTR
  • PLA110 vs PLA171P
  • PLA110 vs PLA170
  • PLA110 vs PLA160
  • PLA110 vs PLA150
  • PLA110 vs PLA143
  • PLA110 vs PLA140L
  • PLA110 vs PLA140
  • PLA110 vs PLA134
  • PLA110 vs PLA132
  • PLA110 vs PLA110L
  • PLA110 vs PLA194STR
  • PLA110 vs PLA194S
  • PLA110 vs PLA194
  • PLA110 vs PLA193STR
  • PLA110 vs PLA193S
  • PLA110 vs PLA193ESTR
  • PLA110 vs PLA193ES
  • PLA110 vs PLA193E
  • PLA110 vs PLA192STR
  • PLA110 vs PLA192S
  • PLA110 vs PLA192ESTR
  • PLA110 vs PLA192ES
  • PLA110 vs PLA192E
  • PLA110 vs PLA191STR
  • PLA110 vs PLA191S
  • PLA110 vs PLA190STR
  • PLA110 vs PLA190S
  • PLA110 vs PLA170STR
  • PLA110 vs PLA170S
  • PLA110 vs PLA160STR
  • PLA110 vs PLA160S
  • PLA110 vs PLA150STR
  • PLA110 vs PLA150S
  • PLA110 vs PLA143STR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads