PLA110
PLA110
Active
Description:  SSR RELAY SPST-NO 150MA 0-400V
Manufacturer:  IXYS Corporation
Datasheet:   PLA110 Datasheet
History Price: $4
In Stock: 14400
PLA110 vs PLA191
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
150 mA
0 V ~ 400 V
Load Current
PC Pin
250 mA
Termination Style
6-DIP (0.300", 7.62mm)
8 Ohms
Package / Case
6-DIP
PC Pin
Supplier Device Package
0 V ~ 400 V
6-DIP (0.300", 7.62mm)