Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA143STR
PLA143STR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-600V
Manufacturer:
IXYS Corporation
Datasheet:
PLA143STR Datasheet
History Price: $2.20626
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PLA143STR vs PLA170S
Part No
PLA143STR
PLA170S
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
100 mA
0 V ~ 800 V
Load Current
Gull Wing
100 mA
Termination Style
6-SMD (0.300", 7.62mm)
50 Ohms
Package / Case
6-SMD
Gull Wing
Supplier Device Package
0 V ~ 600 V
6-SMD (0.300", 7.62mm)