PLA170S
PLA170S
Active
Description:  SSR RELAY SPST-NO 100MA 0-800V
Manufacturer:  IXYS Corporation
Datasheet:   PLA170S Datasheet
History Price: $3.57
In Stock: 40000
PLA170S Specification
Specification
Part No
PLA170S
Category
Solid State Relays
Manufacturer
IXYS Corporation
Series
PLA, OptoMOS?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 800 V
Load Current
100 mA
Termination Style
50 Ohms
Package / Case
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
PLA170S PDF Datasheet
PLA170S Related Parts
PLA110
PLA110
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA110L
PLA110L
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA132
PLA132
IXYS Corporation
SSR RELAY SPST-NO 600MA 0-60V
PLA134
PLA134
IXYS Corporation
SSR RELAY SPST-NO 350MA 0-100V
PLA140
PLA140
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-400V
PLA140L
PLA140L
IXYS Corporation
SSR RELAY SPST-NO 200MA 0-400V
PLA143
PLA143
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-600V
PLA150
PLA150
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-250V
PLA160
PLA160
IXYS Corporation
SSR RELAY SPST-NO 50MA 0-300V
PLA170
PLA170
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171P
PLA171P
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171PTR
PLA171PTR
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA170S Compare Parts
  • PLA170S vs PLA192
  • PLA170S vs PLA191
  • PLA170S vs PLA190
  • PLA170S vs PLA172PTR
  • PLA170S vs PLA172P
  • PLA170S vs PLA171PTR
  • PLA170S vs PLA171P
  • PLA170S vs PLA170
  • PLA170S vs PLA160
  • PLA170S vs PLA150
  • PLA170S vs PLA143
  • PLA170S vs PLA140L
  • PLA170S vs PLA140
  • PLA170S vs PLA134
  • PLA170S vs PLA132
  • PLA170S vs PLA110L
  • PLA170S vs PLA110
  • PLA170S vs PLA194STR
  • PLA170S vs PLA194S
  • PLA170S vs PLA194
  • PLA170S vs PLA193STR
  • PLA170S vs PLA193S
  • PLA170S vs PLA193ESTR
  • PLA170S vs PLA193ES
  • PLA170S vs PLA193E
  • PLA170S vs PLA192STR
  • PLA170S vs PLA192S
  • PLA170S vs PLA192ESTR
  • PLA170S vs PLA192ES
  • PLA170S vs PLA192E
  • PLA170S vs PLA191STR
  • PLA170S vs PLA191S
  • PLA170S vs PLA190STR
  • PLA170S vs PLA190S
  • PLA170S vs PLA170STR
  • PLA170S vs PLA160STR
  • PLA170S vs PLA160S
  • PLA170S vs PLA150STR
  • PLA170S vs PLA150S
  • PLA170S vs PLA143STR
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads