PLA170S
PLA170S
Active
Description:  SSR RELAY SPST-NO 100MA 0-800V
Manufacturer:  IXYS Corporation
Datasheet:   PLA170S Datasheet
History Price: $3.57
In Stock: 40000
PLA170S vs PLA192ESTR
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 800 V
0 V ~ 600 V
Load Current
100 mA
150 mA
Termination Style
50 Ohms
22 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)